Vishay Intertechnology, Inc. RES 887 OHM 1/2W .5% AXIAL CMF55887R00DHEA

Description
RES 887ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1/2W .5% AXIAL - CMF55887R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W .5% AXIAL
CMF55887R00DHEA
RES 887 OHM 1/2W .5% AXIAL CMF55887R00DHEA
RES 887ohm 1/2W .5% AXIAL

RES 887ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55887R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887R00DHEA-ND
Through Hole Resistors CMF55887R00DHEA-ND
887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 887 .5% T-2 Ea E3 Vishay - 69P1977 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 887 .5% T-2 Ea E3 Vishay
69P1977
Cmf-55 887 .5% T-2 Ea E3 Vishay 69P1977
CMF-55 887 .5% T-2 EA e3

CMF-55 887 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887R00DHEA CMF55887R00DHEA-ND 69P1977
Product Name RES 887 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 887 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details