Vishay Intertechnology, Inc. RES 887K OHM 1/2W 1% AXIAL CMF55887K00FKEA

Description
RES 887Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 887Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/2W 1% AXIAL - CMF55887K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/2W 1% AXIAL
CMF55887K00FKEA
RES 887K OHM 1/2W 1% AXIAL CMF55887K00FKEA
RES 887Kohm 1/2W 1% AXIAL

RES 887Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55887K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887K00FKEA-ND
Through Hole Resistors CMF55887K00FKEA-ND
887 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 887K 1% T-1 Ea E3 Vishay - 48P7232 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 887K 1% T-1 Ea E3 Vishay
48P7232
Cmf-55 887K 1% T-1 Ea E3 Vishay 48P7232
CMF-55 887K 1% T-1 EA e3

CMF-55 887K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887K00FKEA CMF55887K00FKEA-ND 48P7232
Product Name RES 887K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 887K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers