Vishay Intertechnology, Inc. Through Hole Resistors CMF55887K00DHEB

Description
887 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
887 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55887K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887K00DHEB-ND
Through Hole Resistors CMF55887K00DHEB-ND
887 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 887K OHM 1/2W .5% AXIAL - CMF55887K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/2W .5% AXIAL
CMF55887K00DHEB
RES 887K OHM 1/2W .5% AXIAL CMF55887K00DHEB
RES 887Kohm 1/2W .5% AXIAL

RES 887Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 887K .5% T-2 Eb E3 Vishay - 69P1965 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 887K .5% T-2 Eb E3 Vishay
69P1965
Cmf-55 887K .5% T-2 Eb E3 Vishay 69P1965
CMF-55 887K .5% T-2 EB e3

CMF-55 887K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887K00DHEB-ND CMF55887K00DHEB 69P1965
Product Name Through Hole Resistors RES 887K OHM 1/2W .5% AXIAL Cmf-55 887K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details