Vishay Intertechnology, Inc. RES 887K OHM 1/2W .1% AXIAL CMF55887K00BHEA

Description
RES 887Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 887Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/2W .1% AXIAL - CMF55887K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/2W .1% AXIAL
CMF55887K00BHEA
RES 887K OHM 1/2W .1% AXIAL CMF55887K00BHEA
RES 887Kohm 1/2W .1% AXIAL

RES 887Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55887K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55887K00BHEA-ND
Through Hole Resistors CMF55887K00BHEA-ND
887 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

887 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 887K .1% T-2 Ea E3 Vishay - 69P1962 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 887K .1% T-2 Ea E3 Vishay
69P1962
Cmf-55 887K .1% T-2 Ea E3 Vishay 69P1962
CMF-55 887K .1% T-2 EA e3

CMF-55 887K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55887K00BHEA CMF55887K00BHEA-ND 69P1962
Product Name RES 887K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 887K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers