Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55881K00DHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 881K .5% T-2 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 881K .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55881K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55881K00DHBF
Vishay/DaleMetal Film Resistors - CMF55881K00DHBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 881K .5% T-2 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 881K .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF55881K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55881K00DHBF-ND
Through Hole Resistors CMF55881K00DHBF-ND
881 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

881 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 881K .5% T-2 B14 Vishay - 69P1961 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 881K .5% T-2 B14 Vishay
69P1961
Cmf-55 881K .5% T-2 B14 Vishay 69P1961
CMF-55 881K .5% T-2 B14

CMF-55 881K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55881K00DHBF CMF55881K00DHBF-ND 69P1961
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 881K .5% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details