Vishay Intertechnology, Inc. Through Hole Resistors CMF5587K600BHBF

Description
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5587K600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5587K600BHBF-ND
Through Hole Resistors CMF5587K600BHBF-ND
87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

87.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 87.6K OHM 1/2W .1% AXIAL - CMF5587K600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 87.6K OHM 1/2W .1% AXIAL
CMF5587K600BHBF
RES 87.6K OHM 1/2W .1% AXIAL CMF5587K600BHBF
RES 87.6Kohm 1/2W .1% AXIAL

RES 87.6Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,876Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,876Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8669
Resistor,metal Film,876Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8669
Resistor,Metal Film,876KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,876KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5587K600BHBF-ND CMF5587K600BHBF 41C8669
Product Name Through Hole Resistors RES 87.6K OHM 1/2W .1% AXIAL Resistor,metal Film,876Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers