Vishay Intertechnology, Inc. Metal Film Resistors - CMF5586R600FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5586R600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5586R600FKBF
Metal Film Resistors - CMF5586R600FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5586R600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586R600FKBF-ND
Through Hole Resistors CMF5586R600FKBF-ND
86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 86.6 1% T-1 B14 Vishay - 69P1896 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 86.6 1% T-1 B14 Vishay
69P1896
Cmf-55 86.6 1% T-1 B14 Vishay 69P1896
CMF-55 86.6 1% T-1 B14

CMF-55 86.6 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586R600FKBF CMF5586R600FKBF-ND 69P1896
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 86.6 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details