Vishay Intertechnology, Inc. Through Hole Resistors CMF5586R600DHWF

Description
86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5586R600DHWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586R600DHWF-ND
Through Hole Resistors CMF5586R600DHWF-ND
86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5586R600DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5586R600DHWF
Metal Film Resistors - CMF5586R600DHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 86.6 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C8638 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 86.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C8638
Cmf55, 86.6 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C8638
CMF55, 86.6 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 86.6 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586R600DHWF-ND CMF5586R600DHWF 41C8638
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 86.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details