Vishay Intertechnology, Inc. RES 86.6 OHM 1/2W .5% AXIAL CMF5586R600DHEB

Description
RES 86.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/2W .5% AXIAL - CMF5586R600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/2W .5% AXIAL
CMF5586R600DHEB
RES 86.6 OHM 1/2W .5% AXIAL CMF5586R600DHEB
RES 86.6ohm 1/2W .5% AXIAL

RES 86.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5586R600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586R600DHEB-ND
Through Hole Resistors CMF5586R600DHEB-ND
86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 86.6 .5% T-2 Eb E3 Vishay - 69P1893 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 86.6 .5% T-2 Eb E3 Vishay
69P1893
Cmf-55 86.6 .5% T-2 Eb E3 Vishay 69P1893
CMF-55 86.6 .5% T-2 EB e3

CMF-55 86.6 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586R600DHEB CMF5586R600DHEB-ND 69P1893
Product Name RES 86.6 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 86.6 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details