Vishay Intertechnology, Inc. Metal Film Resistors - CMF5586R600DHBF

Description
Metal Film Resistors - Through Hole 86.6ohm .5% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 86.6ohm .5% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5586R600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5586R600DHBF
Metal Film Resistors - CMF5586R600DHBF
Metal Film Resistors - Through Hole 86.6ohm .5% 50PPM 1/4W

Metal Film Resistors - Through Hole 86.6ohm .5% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5586R600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586R600DHBF-ND
Through Hole Resistors CMF5586R600DHBF-ND
86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,86.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,86.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8633
Resistor,metal Film,86.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8633
Resistor,Metal Film,86.6Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,86.6Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586R600DHBF CMF5586R600DHBF-ND 41C8633
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,86.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers