Vishay Intertechnology, Inc. RES 86.6K OHM 1/2W .1% AXIAL CMF5586K600BERE

Description
RES 86.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/2W .1% AXIAL - CMF5586K600BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/2W .1% AXIAL
CMF5586K600BERE
RES 86.6K OHM 1/2W .1% AXIAL CMF5586K600BERE
RES 86.6Kohm 1/2W .1% AXIAL

RES 86.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5586K600BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5586K600BERE-ND
Through Hole Resistors CMF5586K600BERE-ND
86.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

86.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,86.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,86.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8605
Resistor,metal Film,86.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8605
Resistor,Metal Film,86.6KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,86.6KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5586K600BERE CMF5586K600BERE-ND 41C8605
Product Name RES 86.6K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,86.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details