Vishay Intertechnology, Inc. Vishay/DaleRES 866 OHM 1% 50PPM 1/2W CMF55866R00FHEB

Description
Vishay/DaleRES 866ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 866ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 866 OHM 1% 50PPM 1/2W - CMF55866R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 866 OHM 1% 50PPM 1/2W
CMF55866R00FHEB
Vishay/DaleRES 866 OHM 1% 50PPM 1/2W CMF55866R00FHEB
Vishay/DaleRES 866ohm 1% 50PPM 1/2W

Vishay/DaleRES 866ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF866HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF866HFCT-ND
Through Hole Resistors CMF866HFCT-ND
866 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF866HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF866HFTR-ND
Through Hole Resistors CMF866HFTR-ND
866 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55866R00FHEB CMF866HFCT-ND
Product Name Vishay/DaleRES 866 OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details