Vishay Intertechnology, Inc. RES 866 OHM 1/2W .1% AXIAL CMF55866R00BHEA

Description
RES 866ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/2W .1% AXIAL - CMF55866R00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/2W .1% AXIAL
CMF55866R00BHEA
RES 866 OHM 1/2W .1% AXIAL CMF55866R00BHEA
RES 866ohm 1/2W .1% AXIAL

RES 866ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55866R00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55866R00BHEA-ND
Through Hole Resistors CMF55866R00BHEA-ND
866 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 866 .1% T-2 Ea E3 Vishay - 69P1904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 866 .1% T-2 Ea E3 Vishay
69P1904
Cmf-55 866 .1% T-2 Ea E3 Vishay 69P1904
CMF-55 866 .1% T-2 EA e3

CMF-55 866 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55866R00BHEA CMF55866R00BHEA-ND 69P1904
Product Name RES 866 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 866 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers