Vishay Intertechnology, Inc. RES 866K OHM 1/2W 1% AXIAL CMF55866K00FKEB

Description
RES 866Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 866Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/2W 1% AXIAL - CMF55866K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/2W 1% AXIAL
CMF55866K00FKEB
RES 866K OHM 1/2W 1% AXIAL CMF55866K00FKEB
RES 866Kohm 1/2W 1% AXIAL

RES 866Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55866K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55866K00FKEB-ND
Through Hole Resistors CMF55866K00FKEB-ND
866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 866K 1% T-1 Eb E3 Vishay - 48P7224 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 866K 1% T-1 Eb E3 Vishay
48P7224
Cmf-55 866K 1% T-1 Eb E3 Vishay 48P7224
CMF-55 866K 1% T-1 EB e3

CMF-55 866K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55866K00FKEB CMF55866K00FKEB-ND 48P7224
Product Name RES 866K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 866K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details