Vishay Intertechnology, Inc. Through Hole Resistors CMF55866K00FKEA

Description
866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55866K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55866K00FKEA-ND
Through Hole Resistors CMF55866K00FKEA-ND
866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 866K OHM 1/2W 1% AXIAL - CMF55866K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/2W 1% AXIAL
CMF55866K00FKEA
RES 866K OHM 1/2W 1% AXIAL CMF55866K00FKEA
RES 866Kohm 1/2W 1% AXIAL

RES 866Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 866K 1% T-1 Ea E3 Vishay - 48P7223 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 866K 1% T-1 Ea E3 Vishay
48P7223
Cmf-55 866K 1% T-1 Ea E3 Vishay 48P7223
CMF-55 866K 1% T-1 EA e3

CMF-55 866K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55866K00FKEA-ND CMF55866K00FKEA 48P7223
Product Name Through Hole Resistors RES 866K OHM 1/2W 1% AXIAL Cmf-55 866K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details