Vishay Intertechnology, Inc. RES 866K OHM 1/2W .1% AXIAL CMF55866K00BEEB

Description
RES 866Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 866Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/2W .1% AXIAL - CMF55866K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/2W .1% AXIAL
CMF55866K00BEEB
RES 866K OHM 1/2W .1% AXIAL CMF55866K00BEEB
RES 866Kohm 1/2W .1% AXIAL

RES 866Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55866K00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55866K00BEEB-ND
Through Hole Resistors CMF55866K00BEEB-ND
866 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

866 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 866K .1% T-9 Eb E3 Vishay - 69P1897 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 866K .1% T-9 Eb E3 Vishay
69P1897
Cmf-55 866K .1% T-9 Eb E3 Vishay 69P1897
CMF-55 866K .1% T-9 EB e3

CMF-55 866K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55866K00BEEB CMF55866K00BEEB-ND 69P1897
Product Name RES 866K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 866K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers