Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55859R00BEEB

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 859 .1% T-9 EB e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 859 .1% T-9 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55859R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55859R00BEEB
Vishay/DaleMetal Film Resistors - CMF55859R00BEEB
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 859 .1% T-9 EB e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 859 .1% T-9 EB e3

Supplier's Site
Through Hole Resistors - CMF55859R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55859R00BEEB-ND
Through Hole Resistors CMF55859R00BEEB-ND
859 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

859 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55859R00BEEB CMF55859R00BEEB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details