Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5584R500FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5584R500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5584R500FKR6
Vishay/DaleMetal Film Resistors - CMF5584R500FKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5584R500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500FKR6-ND
Through Hole Resistors CMF5584R500FKR6-ND
84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,84.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,84.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8570
Resistor,metal Film,84.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8570
Resistor,Metal Film,84.5Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,84.5Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584R500FKR6 CMF5584R500FKR6-ND 41C8570
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,84.5Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details