Vishay Intertechnology, Inc. RES 84.5 OHM 1/2W 1% AXIAL CMF5584R500FKEA

Description
RES 84.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/2W 1% AXIAL - CMF5584R500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/2W 1% AXIAL
CMF5584R500FKEA
RES 84.5 OHM 1/2W 1% AXIAL CMF5584R500FKEA
RES 84.5ohm 1/2W 1% AXIAL

RES 84.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5584R500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500FKEA-ND
Through Hole Resistors CMF5584R500FKEA-ND
84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 84.5 1% T-1 Ea E3 Vishay - 48P7215 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 84.5 1% T-1 Ea E3 Vishay
48P7215
Cmf-55 84.5 1% T-1 Ea E3 Vishay 48P7215
CMF-55 84.5 1% T-1 EA e3

CMF-55 84.5 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584R500FKEA CMF5584R500FKEA-ND 48P7215
Product Name RES 84.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 84.5 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details