Vishay Intertechnology, Inc. Metal Film Resistors - CMF5584R500DHR6

Description
Metal Film Resistors - Through Hole 1/4watt 84.5ohms .5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 84.5ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5584R500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5584R500DHR6
Metal Film Resistors - CMF5584R500DHR6
Metal Film Resistors - Through Hole 1/4watt 84.5ohms .5%

Metal Film Resistors - Through Hole 1/4watt 84.5ohms .5%

Supplier's Site
Through Hole Resistors - CMF5584R500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5584R500DHR6-ND
Through Hole Resistors CMF5584R500DHR6-ND
84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

84.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,84.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,84.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8565
Resistor,metal Film,84.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8565
Resistor,Metal Film,84.5Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,84.5Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5584R500DHR6 CMF5584R500DHR6-ND 41C8565
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,84.5Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers