Vishay Intertechnology, Inc. RES 845 OHM 1/2W 1% AXIAL CMF55845R00FKRE

Description
RES 845ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W 1% AXIAL - CMF55845R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W 1% AXIAL
CMF55845R00FKRE
RES 845 OHM 1/2W 1% AXIAL CMF55845R00FKRE
RES 845ohm 1/2W 1% AXIAL

RES 845ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845R00FKRE-ND
Through Hole Resistors CMF55845R00FKRE-ND
845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 845 1% T-1 R36 Vishay - 69P1858 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 845 1% T-1 R36 Vishay
69P1858
Cmf-55 845 1% T-1 R36 Vishay 69P1858
CMF-55 845 1% T-1 R36

CMF-55 845 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845R00FKRE CMF55845R00FKRE-ND 69P1858
Product Name RES 845 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 845 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details