Vishay Intertechnology, Inc. RES 845 OHM 1/2W 1% AXIAL CMF55845R00FKR6

Description
RES 845ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W 1% AXIAL - CMF55845R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W 1% AXIAL
CMF55845R00FKR6
RES 845 OHM 1/2W 1% AXIAL CMF55845R00FKR6
RES 845ohm 1/2W 1% AXIAL

RES 845ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845R00FKR6-ND
Through Hole Resistors CMF55845R00FKR6-ND
845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,845Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C8586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,845Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C8586
Resistor,metal Film,845Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C8586
Resistor,Metal Film,845Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,845Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845R00FKR6 CMF55845R00FKR6-ND 41C8586
Product Name RES 845 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,845Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details