Vishay Intertechnology, Inc. RES 845 OHM 1/2W 1% AXIAL CMF55845R00FHEA

Description
RES 845ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W 1% AXIAL - CMF55845R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W 1% AXIAL
CMF55845R00FHEA
RES 845 OHM 1/2W 1% AXIAL CMF55845R00FHEA
RES 845ohm 1/2W 1% AXIAL

RES 845ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845R00FHEA-ND
Through Hole Resistors CMF55845R00FHEA-ND
845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 845 1% T-2 Ea E3 Vishay - 69P1855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 845 1% T-2 Ea E3 Vishay
69P1855
Cmf-55 845 1% T-2 Ea E3 Vishay 69P1855
CMF-55 845 1% T-2 EA e3

CMF-55 845 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845R00FHEA CMF55845R00FHEA-ND 69P1855
Product Name RES 845 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 845 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers