Vishay Intertechnology, Inc. RES 845 OHM 1/2W .1% AXIAL CMF55845R00BER6

Description
RES 845ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/2W .1% AXIAL - CMF55845R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/2W .1% AXIAL
CMF55845R00BER6
RES 845 OHM 1/2W .1% AXIAL CMF55845R00BER6
RES 845ohm 1/2W .1% AXIAL

RES 845ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845R00BER6-ND
Through Hole Resistors CMF55845R00BER6-ND
845 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55845R00BER6 CMF55845R00BER6-ND
Product Name RES 845 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details