Vishay Intertechnology, Inc. RES 845K OHM 1/2W 1% AXIAL CMF55845K00FHBF

Description
RES 845Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/2W 1% AXIAL - CMF55845K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/2W 1% AXIAL
CMF55845K00FHBF
RES 845K OHM 1/2W 1% AXIAL CMF55845K00FHBF
RES 845Kohm 1/2W 1% AXIAL

RES 845Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845K00FHBF-ND
Through Hole Resistors CMF55845K00FHBF-ND
845 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 845K 1% T-2 B14 Vishay - 69P1846 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 845K 1% T-2 B14 Vishay
69P1846
Cmf-55 845K 1% T-2 B14 Vishay 69P1846
CMF-55 845K 1% T-2 B14

CMF-55 845K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845K00FHBF CMF55845K00FHBF-ND 69P1846
Product Name RES 845K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 845K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details