Vishay Intertechnology, Inc. RES 845K OHM 1/2W .5% AXIAL CMF55845K00DHR6

Description
RES 845Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 845Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/2W .5% AXIAL - CMF55845K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/2W .5% AXIAL
CMF55845K00DHR6
RES 845K OHM 1/2W .5% AXIAL CMF55845K00DHR6
RES 845Kohm 1/2W .5% AXIAL

RES 845Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55845K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55845K00DHR6-ND
Through Hole Resistors CMF55845K00DHR6-ND
845 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

845 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,845Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,845Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8579
Resistor,metal Film,845Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8579
Resistor,Metal Film,845KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,845KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55845K00DHR6 CMF55845K00DHR6-ND 41C8579
Product Name RES 845K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,845Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details