Vishay Intertechnology, Inc. RES 82.5 OHM 1/2W 1% AXIAL CMF5582R500FKR670

Description
RES 82.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/2W 1% AXIAL - CMF5582R500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/2W 1% AXIAL
CMF5582R500FKR670
RES 82.5 OHM 1/2W 1% AXIAL CMF5582R500FKR670
RES 82.5ohm 1/2W 1% AXIAL

RES 82.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582R500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582R500FKR670-ND
Through Hole Resistors CMF5582R500FKR670-ND
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 82.5 1% T-1 Re6 Vishay - 69P1734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 82.5 1% T-1 Re6 Vishay
69P1734
Cmf-55-70 82.5 1% T-1 Re6 Vishay 69P1734
CMF-55-70 82.5 1% T-1 RE6

CMF-55-70 82.5 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582R500FKR670 CMF5582R500FKR670-ND 69P1734
Product Name RES 82.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 82.5 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details