Vishay Intertechnology, Inc. Through Hole Resistors CMF5582R500FKBF70

Description
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5582R500FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582R500FKBF70-ND
Through Hole Resistors CMF5582R500FKBF70-ND
82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82.5 OHM 1/2W 1% AXIAL - CMF5582R500FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/2W 1% AXIAL
CMF5582R500FKBF70
RES 82.5 OHM 1/2W 1% AXIAL CMF5582R500FKBF70
RES 82.5ohm 1/2W 1% AXIAL

RES 82.5ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 82.5 1% T-1 B14 Vishay - 69P1728 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 82.5 1% T-1 B14 Vishay
69P1728
Cmf-55-70 82.5 1% T-1 B14 Vishay 69P1728
CMF-55-70 82.5 1% T-1 B14

CMF-55-70 82.5 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582R500FKBF70-ND CMF5582R500FKBF70 69P1728
Product Name Through Hole Resistors RES 82.5 OHM 1/2W 1% AXIAL Cmf-55-70 82.5 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details