Vishay Intertechnology, Inc. Through Hole Resistors CMF5582K500DHR6

Description
82.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5582K500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K500DHR6-ND
Through Hole Resistors CMF5582K500DHR6-ND
82.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82.5K OHM 1/2W .5% AXIAL - CMF5582K500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/2W .5% AXIAL
CMF5582K500DHR6
RES 82.5K OHM 1/2W .5% AXIAL CMF5582K500DHR6
RES 82.5Kohm 1/2W .5% AXIAL

RES 82.5Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,82.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C8484 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C8484
Resistor,metal Film,82.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C8484
Resistor,Metal Film,82.5KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,82.5KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K500DHR6-ND CMF5582K500DHR6 41C8484
Product Name Through Hole Resistors RES 82.5K OHM 1/2W .5% AXIAL Resistor,metal Film,82.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details