Vishay Intertechnology, Inc. RES 82K OHM 1/2W 5% AXIAL CMF5582K000JNEA

Description
RES 82Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/2W 5% AXIAL - CMF5582K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/2W 5% AXIAL
CMF5582K000JNEA
RES 82K OHM 1/2W 5% AXIAL CMF5582K000JNEA
RES 82Kohm 1/2W 5% AXIAL

RES 82Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5582K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K000JNEA-ND
Through Hole Resistors CMF5582K000JNEA-ND
82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 82K 5% T-00 Ea E3 Vishay - 69P1689 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82K 5% T-00 Ea E3 Vishay
69P1689
Cmf-55 82K 5% T-00 Ea E3 Vishay 69P1689
CMF-55 82K 5% T-00 EA e3

CMF-55 82K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K000JNEA CMF5582K000JNEA-ND 69P1689
Product Name RES 82K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 82K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details