Vishay Intertechnology, Inc. Through Hole Resistors CMF5582K000FHEA

Description
82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5582K000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5582K000FHEA-ND
Through Hole Resistors CMF5582K000FHEA-ND
82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 82K OHM 1/2W 1% AXIAL - CMF5582K000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/2W 1% AXIAL
CMF5582K000FHEA
RES 82K OHM 1/2W 1% AXIAL CMF5582K000FHEA
RES 82Kohm 1/2W 1% AXIAL

RES 82Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 82K 1% T-2 Ea E3 Vishay - 69P1675 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 82K 1% T-2 Ea E3 Vishay
69P1675
Cmf-55 82K 1% T-2 Ea E3 Vishay 69P1675
CMF-55 82K 1% T-2 EA e3

CMF-55 82K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5582K000FHEA-ND CMF5582K000FHEA 69P1675
Product Name Through Hole Resistors RES 82K OHM 1/2W 1% AXIAL Cmf-55 82K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details