Vishay Intertechnology, Inc. RES 825 OHM 1/2W .5% AXIAL CMF55825R00DHRE

Description
RES 825ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W .5% AXIAL - CMF55825R00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W .5% AXIAL
CMF55825R00DHRE
RES 825 OHM 1/2W .5% AXIAL CMF55825R00DHRE
RES 825ohm 1/2W .5% AXIAL

RES 825ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825R00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825R00DHRE-ND
Through Hole Resistors CMF55825R00DHRE-ND
825 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 825 .5% T-2 R36 Vishay - 69P1794 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 825 .5% T-2 R36 Vishay
69P1794
Cmf-55 825 .5% T-2 R36 Vishay 69P1794
CMF-55 825 .5% T-2 R36

CMF-55 825 .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825R00DHRE CMF55825R00DHRE-ND 69P1794
Product Name RES 825 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 825 .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details