Vishay Intertechnology, Inc. RES 825 OHM 1/2W .1% AXIAL CMF55825R00BEEB

Description
RES 825ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 825ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/2W .1% AXIAL - CMF55825R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/2W .1% AXIAL
CMF55825R00BEEB
RES 825 OHM 1/2W .1% AXIAL CMF55825R00BEEB
RES 825ohm 1/2W .1% AXIAL

RES 825ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825R00BEEB-ND
Through Hole Resistors CMF55825R00BEEB-ND
825 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 825 .1% T-9 Eb E3 Vishay - 69P1786 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 825 .1% T-9 Eb E3 Vishay
69P1786
Cmf-55 825 .1% T-9 Eb E3 Vishay 69P1786
CMF-55 825 .1% T-9 EB e3

CMF-55 825 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825R00BEEB CMF55825R00BEEB-ND 69P1786
Product Name RES 825 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 825 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers