Vishay Intertechnology, Inc. RES 825K OHM 1/2W 1% AXIAL CMF55825K00FKR670

Description
RES 825Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/2W 1% AXIAL - CMF55825K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/2W 1% AXIAL
CMF55825K00FKR670
RES 825K OHM 1/2W 1% AXIAL CMF55825K00FKR670
RES 825Kohm 1/2W 1% AXIAL

RES 825Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825K00FKR670-ND
Through Hole Resistors CMF55825K00FKR670-ND
825 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55825K00FKR670 CMF55825K00FKR670-ND
Product Name RES 825K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers