Vishay Intertechnology, Inc. RES 825K OHM 1/2W .1% AXIAL CMF55825K00BHEK

Description
RES 825Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 825Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/2W .1% AXIAL - CMF55825K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/2W .1% AXIAL
CMF55825K00BHEK
RES 825K OHM 1/2W .1% AXIAL CMF55825K00BHEK
RES 825Kohm 1/2W .1% AXIAL

RES 825Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55825K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55825K00BHEK-ND
Through Hole Resistors CMF55825K00BHEK-ND
825 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

825 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 825K .1% T-2 Ek E3 Vishay - 69P1768 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 825K .1% T-2 Ek E3 Vishay
69P1768
Cmf-55 825K .1% T-2 Ek E3 Vishay 69P1768
CMF-55 825K .1% T-2 EK e3

CMF-55 825K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55825K00BHEK CMF55825K00BHEK-ND 69P1768
Product Name RES 825K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 825K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details