820 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 820Kohm 1/2W 2% AXIAL
CMF-55 820K 2% T-0 EB e3
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55820K00GLEB-ND | CMF55820K00GLEB | 69P1743 |
| Product Name | Through Hole Resistors | RES 820K OHM 1/2W 2% AXIAL | Cmf-55 820K 2% T-0 Eb E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 2 +/- % | 2 +/- % |