Vishay Intertechnology, Inc. RES 81.6 OHM 1/2W .5% AXIAL CMF5581R600DHBF

Description
RES 81.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 81.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 81.6 OHM 1/2W .5% AXIAL - CMF5581R600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 81.6 OHM 1/2W .5% AXIAL
CMF5581R600DHBF
RES 81.6 OHM 1/2W .5% AXIAL CMF5581R600DHBF
RES 81.6ohm 1/2W .5% AXIAL

RES 81.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5581R600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5581R600DHBF-ND
Through Hole Resistors CMF5581R600DHBF-ND
81.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

81.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 81.6 .5% T-2 B14 Vishay - 69P1671 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 81.6 .5% T-2 B14 Vishay
69P1671
Cmf-55 81.6 .5% T-2 B14 Vishay 69P1671
CMF-55 81.6 .5% T-2 B14

CMF-55 81.6 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5581R600DHBF CMF5581R600DHBF-ND 69P1671
Product Name RES 81.6 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 81.6 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 81.6 ohms 81.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details