Vishay Intertechnology, Inc. Through Hole Resistors CMF5580R600DHR8

Description
80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5580R600DHR8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580R600DHR8-ND
Through Hole Resistors CMF5580R600DHR8-ND
80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.6 OHM 1/2W .5% AXIAL - CMF5580R600DHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/2W .5% AXIAL
CMF5580R600DHR8
RES 80.6 OHM 1/2W .5% AXIAL CMF5580R600DHR8
RES 80.6ohm 1/2W .5% AXIAL

RES 80.6ohm 1/2W .5% AXIAL

Supplier's Site
Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C8407 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C8407
Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C8407
CMF55, 80.6 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 80.6 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580R600DHR8-ND CMF5580R600DHR8 41C8407
Product Name Through Hole Resistors RES 80.6 OHM 1/2W .5% AXIAL Cmf55, 80.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details