Vishay Intertechnology, Inc. Through Hole Resistors CMF5580K600BHEA

Description
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5580K600BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K600BHEA-ND
Through Hole Resistors CMF5580K600BHEA-ND
80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 80.6K OHM 1/2W .1% AXIAL - CMF5580K600BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM 1/2W .1% AXIAL
CMF5580K600BHEA
RES 80.6K OHM 1/2W .1% AXIAL CMF5580K600BHEA
RES 80.6Kohm 1/2W .1% AXIAL

RES 80.6Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 80.6K .1% T-2 Ea E3 Vishay - 69P1587 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80.6K .1% T-2 Ea E3 Vishay
69P1587
Cmf-55 80.6K .1% T-2 Ea E3 Vishay 69P1587
CMF-55 80.6K .1% T-2 EA e3

CMF-55 80.6K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K600BHEA-ND CMF5580K600BHEA 69P1587
Product Name Through Hole Resistors RES 80.6K OHM 1/2W .1% AXIAL Cmf-55 80.6K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details