Vishay Intertechnology, Inc. RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BHEB

Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80K OHM 1/2W 0.1% AXIAL - CMF5580K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/2W 0.1% AXIAL
CMF5580K000BHEB
RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BHEB
RES 80Kohm 1/2W 0.1% AXIAL

RES 80Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF5580K000BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5580K000BHEBTR-ND
Through Hole Resistors 541-CMF5580K000BHEBTR-ND
80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5580K000BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5580K000BHEBCT-ND
Through Hole Resistors 541-CMF5580K000BHEBCT-ND
80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 80K .1% T-2 Eb E3 Vishay - 69P1582 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 80K .1% T-2 Eb E3 Vishay
69P1582
Cmf-55 80K .1% T-2 Eb E3 Vishay 69P1582
CMF-55 80K .1% T-2 EB e3

CMF-55 80K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K000BHEB 541-CMF5580K000BHEBTR-ND 69P1582
Product Name RES 80K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 80K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details