Vishay Intertechnology, Inc. RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BER6

Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80K OHM 1/2W 0.1% AXIAL - CMF5580K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/2W 0.1% AXIAL
CMF5580K000BER6
RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BER6
RES 80Kohm 1/2W 0.1% AXIAL

RES 80Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K000BER6-ND
Through Hole Resistors CMF5580K000BER6-ND
80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 80 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8376 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 80 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8376
Cmf55, 80 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8376
CMF55, 80 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 80 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K000BER6 CMF5580K000BER6-ND 41C8376
Product Name RES 80K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 80 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details