Vishay Intertechnology, Inc. RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BEBF

Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 80Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80K OHM 1/2W 0.1% AXIAL - CMF5580K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80K OHM 1/2W 0.1% AXIAL
CMF5580K000BEBF
RES 80K OHM 1/2W 0.1% AXIAL CMF5580K000BEBF
RES 80Kohm 1/2W 0.1% AXIAL

RES 80Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5580K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5580K000BEBF-ND
Through Hole Resistors CMF5580K000BEBF-ND
80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

80 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 80 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C8375 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 80 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C8375
Cmf55, 80 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C8375
CMF55, 80 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 80 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5580K000BEBF CMF5580K000BEBF-ND 41C8375
Product Name RES 80K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 80 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details