Vishay Intertechnology, Inc. Through Hole Resistors CMF55806K00FHBF

Description
806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55806K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55806K00FHBF-ND
Through Hole Resistors 541-CMF55806K00FHBF-ND
806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55806K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55806K00FHBF
Metal Film Resistors - CMF55806K00FHBF
Metal Film Resistors - Through Hole 1/4watt 806Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 806Kohms 1%

Supplier's Site
Cmf-55 806K 1% T-2 B14 Vishay - 69P1633 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 806K 1% T-2 B14 Vishay
69P1633
Cmf-55 806K 1% T-2 B14 Vishay 69P1633
CMF-55 806K 1% T-2 B14

CMF-55 806K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF55806K00FHBF-ND CMF55806K00FHBF 69P1633
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 806K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details