Vishay Intertechnology, Inc. RES 806K OHM 1/2W .1% AXIAL CMF55806K00BHEK

Description
RES 806Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 806Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806K OHM 1/2W .1% AXIAL - CMF55806K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806K OHM 1/2W .1% AXIAL
CMF55806K00BHEK
RES 806K OHM 1/2W .1% AXIAL CMF55806K00BHEK
RES 806Kohm 1/2W .1% AXIAL

RES 806Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55806K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55806K00BHEK-ND
Through Hole Resistors CMF55806K00BHEK-ND
806 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

806 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55806K00BHEK CMF55806K00BHEK-ND
Product Name RES 806K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 806000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers