Vishay Intertechnology, Inc. RES 800 OHM 1/2W 0.1% AXIAL CMF55800R00BEEA

Description
RES 800ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 800ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 1/2W 0.1% AXIAL - CMF55800R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1/2W 0.1% AXIAL
CMF55800R00BEEA
RES 800 OHM 1/2W 0.1% AXIAL CMF55800R00BEEA
RES 800ohm 1/2W 0.1% AXIAL

RES 800ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55800R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55800R00BEEA-ND
Through Hole Resistors CMF55800R00BEEA-ND
800 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 800 .1% T-9 Ea E3 Vishay - 69P1626 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 800 .1% T-9 Ea E3 Vishay
69P1626
Cmf-55 800 .1% T-9 Ea E3 Vishay 69P1626
CMF-55 800 .1% T-9 EA e3

CMF-55 800 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55800R00BEEA CMF55800R00BEEA-ND 69P1626
Product Name RES 800 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 800 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details