Vishay Intertechnology, Inc. RES 800K OHM 1/2W 1% AXIAL CMF55800K00FHEK

Description
RES 800Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 800Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800K OHM 1/2W 1% AXIAL - CMF55800K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800K OHM 1/2W 1% AXIAL
CMF55800K00FHEK
RES 800K OHM 1/2W 1% AXIAL CMF55800K00FHEK
RES 800Kohm 1/2W 1% AXIAL

RES 800Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55800K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55800K00FHEK-ND
Through Hole Resistors CMF55800K00FHEK-ND
800 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 800K 1% T-2 Ek E3 Vishay - 69P1625 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 800K 1% T-2 Ek E3 Vishay
69P1625
Cmf-55 800K 1% T-2 Ek E3 Vishay 69P1625
CMF-55 800K 1% T-2 EK e3

CMF-55 800K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55800K00FHEK CMF55800K00FHEK-ND 69P1625
Product Name RES 800K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 800K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details