Vishay Intertechnology, Inc. Through Hole Resistors CMF55800K00FHBF

Description
800 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
800 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55800K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55800K00FHBF-ND
Through Hole Resistors CMF55800K00FHBF-ND
800 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

800 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 800K OHM 1/2W 1% AXIAL - CMF55800K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800K OHM 1/2W 1% AXIAL
CMF55800K00FHBF
RES 800K OHM 1/2W 1% AXIAL CMF55800K00FHBF
RES 800Kohm 1/2W 1% AXIAL

RES 800Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 800 Kohm, +/1 Percent, 50 Ppm Vishay - 41C8412 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 800 Kohm, +/1 Percent, 50 Ppm Vishay
41C8412
Cmf55, 800 Kohm, +/1 Percent, 50 Ppm Vishay 41C8412
CMF55, 800 kOhm, +/- 1 Percent, 50 ppm

CMF55, 800 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55800K00FHBF-ND CMF55800K00FHBF 41C8412
Product Name Through Hole Resistors RES 800K OHM 1/2W 1% AXIAL Cmf55, 800 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details