Vishay Intertechnology, Inc. Through Hole Resistors CMF557R8700FKRE

Description
7.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557R8700FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557R8700FKRE-ND
Through Hole Resistors CMF557R8700FKRE-ND
7.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.87 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.87 OHM 1/2W 1% AXIAL - CMF557R8700FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 1/2W 1% AXIAL
CMF557R8700FKRE
RES 7.87 OHM 1/2W 1% AXIAL CMF557R8700FKRE
RES 7.87ohm 1/2W 1% AXIAL

RES 7.87ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 7.87 1% T-1 R36 Vishay - 69P0942 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.87 1% T-1 R36 Vishay
69P0942
Cmf-55 7.87 1% T-1 R36 Vishay 69P0942
CMF-55 7.87 1% T-1 R36

CMF-55 7.87 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557R8700FKRE-ND CMF557R8700FKRE 69P0942
Product Name Through Hole Resistors RES 7.87 OHM 1/2W 1% AXIAL Cmf-55 7.87 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details