Vishay Intertechnology, Inc. RES 7.8 OHM 1/2W 1% AXIAL CMF557R8000FKRE

Description
RES 7.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.8 OHM 1/2W 1% AXIAL - CMF557R8000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.8 OHM 1/2W 1% AXIAL
CMF557R8000FKRE
RES 7.8 OHM 1/2W 1% AXIAL CMF557R8000FKRE
RES 7.8ohm 1/2W 1% AXIAL

RES 7.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557R8000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557R8000FKRE-ND
Through Hole Resistors CMF557R8000FKRE-ND
7.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.8 1% T-1 R36 Vishay - 69P0939 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.8 1% T-1 R36 Vishay
69P0939
Cmf-55 7.8 1% T-1 R36 Vishay 69P0939
CMF-55 7.8 1% T-1 R36

CMF-55 7.8 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557R8000FKRE CMF557R8000FKRE-ND 69P0939
Product Name RES 7.8 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.8 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.8 ohms 7.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers