Vishay Intertechnology, Inc. RES 7.8 OHM 1/2W 1% AXIAL CMF557R8000FKR6

Description
RES 7.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.8ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.8 OHM 1/2W 1% AXIAL - CMF557R8000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.8 OHM 1/2W 1% AXIAL
CMF557R8000FKR6
RES 7.8 OHM 1/2W 1% AXIAL CMF557R8000FKR6
RES 7.8ohm 1/2W 1% AXIAL

RES 7.8ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557R8000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557R8000FKR6-ND
Through Hole Resistors CMF557R8000FKR6-ND
7.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.8 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557R8000FKR6 CMF557R8000FKR6-ND
Product Name RES 7.8 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.8 ohms 7.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details